IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > PDAs > Palm 1047ML

Palm® T|X-handheld

Brand: Palm
Product code: 1047ML
EAN/UPC code: 4005922155032, 0805931015464
Category: PDAs 
Release date: 14 Oct 2005
Info modified on: 21 Aug 2008 21:21:39
1047ML Palm
28k

343k
38k
129k

Specs
Alternatives
Options
Display
Display resolution 320 x 480 pixels
Display TFT LCD
Colour
Display diagonal 3.7 "
Display number of colours 0.065536 M
Memory
Internal memory 128 MB
Compatible memory cards SD / MMC (SDIO)
Processor
Processor clock speed 312 MHz
Processor family Intel X-Scale
Processor Intel XScale ARM
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Bundled software Blazer® web browser1, Bluetooth Manager, Calendar, Contacts, DataViz® Documents To Go® Professional Edition2, Expense
Media3, Memos, Note Pad, Pocket Tunes™ MP3 player4, Security, SMS1, Solitaire
Tasks, VersaMail® email client1, Wi-Fi Manager, Adobe® Acrobat® Reader® - Palm OS®
Operating system/software
Operating system provided Palm OS Garnet 5.4
Wireless LAN features
Wireless technology IEEE 802.11b
Data transmission
Infrared data port
Bluetooth
Bluetooth version 1.1
Camera
Camera included
Audio
Speakers
Connectivity
Speaker/ headphone/ line-out jack
Energy management
Battery technology Lithium-Ion
System requirements
Compatible operating systems Windows 2000 (SP4), Windows XP, Mac OS 10.2.8 - 10.4
Weight & dimensions
Weight 149 g
Dimensions W x D x H 78 x 15.5 x 121 mm
42 offers, from 204.32  

Product comments
peterboogaard
2007-04-05 15:18:40
Mijn vierde Palm. Waanzinnige functionaliteit. Outlook of Lotus Notes synchronisatie. Doc's to Go, Push Mail (Blackberry functie) mbv van mNotes in combinatie met GPRS (6310i). Excel, word en PPT en PDF attachemnt direct in te lezen. Waanzinnige lange batterij lifetime. Alle vluchten van Skyteam up-to-date. Digitale foto's en MP3, TomTom met 2GB kaartje met Europa en USA, SMS en prive Pop3 Email en zakelijk met VPN. Ik heb klitteband op de beschermcover gedaan en in de auto. Plak de TX in de auto, Laat het scherm 90 graden draaien en breedbeeld TomTom in elke auto! Huurauto's het maakt niet. Wanneer wordt PALM wakker en gaan ze serieuse marketing berdijven. Gerucht dat palm wordt overgenomen door Nokia???
jpereira263
2006-04-09 17:53:34
I want to buy this, pda Palm® T|X-handheld , but it wanted to know information works with navigator Tom 5NAVIGATOR - Software & Maps of Western Europe or needs some extra accessory to work well, (Bluetooth GPS Receiver) mine doubts and the captation of the signal of the antenna, has internal antenna, comes where language,and sold with the affixture kit more the porters for the automobile? Thank

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box