Clean and simple -Opens
...
More>>>
on the front, easy to change your kegs -Hygienic installation, tube delivered with each new keg -Removable dishwasher proof driptray -Easy to remove the tap handle (child safe)
<<<Less
Specs
Alternatives
Options
Technical details
Colour of product
Grey
Cooling time at room temperature (23ºC)
15 h
Maximum operating temperature
30 °C
Input voltage
200-240 V
Technical details
CTV code
8823 610 50000
Flow rate
2 l/min
Max operating pressure
1.5 bar
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
7500 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
261 x 444 x 493 mm
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.