IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > beertenders > Philips HD3620

HD3620 Beer Dispenser

Brand: Philips
Product code: HD3620
EAN/UPC code:
Category: beertenders 
Release date: 03 Apr 2008
Info modified on: 19 Sep 2008 17:22:11
 PDF specs

Perfect Draft HD3620/20 Beertender
HD3620 Philips
679k

Fresh, cold draft beer at home

Your favourite draft beer
-Available in a variety of preferred beer brands

Freshest taste
-30 days fresh beer, 3°C cold

The perfect experience
-Real taphandle, metal 6L kegs

Cooling for perfect quality
-LCD display with temperature, volume & freshness indication
-Robust design, solid insulation

Clean ... More>>>

Specs
Alternatives
Options
Technical details
Colour of product Black
Cooling time at room temperature (23ºC) 15 h
Dimensions incl handle and driptray (W x H x D) 286 x 444 x 493 mm
Input voltage 200-240 V
Technical details
CTV code 8823 620 20000
Flow rate 2 l/min
Max operating pressure 1.5 bar
Display
Display LCD
Weight & dimensions
Weight 8320 g
Energy management
Power consumption 70 W
7 offers, from €136.05