Digital Music with CD Ripping! Rip and relish your favorite CDs to MP3 player on the elegant MCM760 Micro Hi-Fi System with superb sound. Easy, one touch recording - without a PC! And you can enjoy your favourite music on your portable MP3 player.
Unlimited listening pleasure - Rip your favorite CDs to MP3. - One touch MP3 digital recording, no computer needed. - Enjoy
...
More>>>
MP3/WMA music from your portable USB devices. - Plays MP3/WMA-CD, CD and CD-RW music.
Enrich your sound experience - Neodymium Ribbon Tweeter for impressive audio fidelity. - Incredible Surround™ for enhanced audio enjoyment. - Treble and Bass Control for easy high and low tone settings. - 2x75W RMS/ 2x150W music power.
Refined in sound and look - Elegant wood-finished speakers.
<<<Less
Specs
Alternatives
Options
Audio
Line in
Cassette deck
RMS rated power
2x75 W
Peak Music Power Output (PMPO)
2x150 W
Radio
RDS tuner included
Tuner type
Digital
Supported bands
FM, MW
Media types
CD player
MP3 playback
CD-R playback
CD-RW playback
Media types supported
CD, CD-R, CD-RW, MP3-CD, WMA-CD
Loudspeakers
Speakers
Bass Reflex, 2-way
Magnetically shielded
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
White FTD
ID3 Tag display
Storage media
Number of disks
1 pcs
Connectivity
Headphone connectivity
3.5 mm
Speaker/ headphone/ line-out jack
I/O ports
An interface on a device to which you can connect another device.
Aux in 3.5 mm out FM Antenna MW Antenna USB
Illumination/Alarms
Alarms
Description of notifications systems and characteristics of the product
CD / Radio / Tape
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
13200 g
Depth
340 mm
Height
Height of the product
252 mm
Main speaker depth
196 mm
Main speaker height
252 mm
Main speaker width
175 mm
Width
179 mm
Energy management
Power consumption (standby)
1 W
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control