With PCTV Sat you will get access to free digital satellite TV and radio in perfect sound and image quality on your PC and TV-Set*. It perfectly fits into the European DVB-S environment and acts as a satellite receiver for free Astra and Eutelsat Channels which currently amount to more than 350. The PCTV Sat also comes with a special 50 - function remote control unit, which allows you to tune in to
...
More>>>
previews of 16 different TV channels simultaneously. It can be used to record and capture music and TV on the PC in original MPEG-2 for-mat, straight to the hard disk.
<<<Less
Specs
Alternatives
Options
TV tuner
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Video
Digital video format
MPEG-2
Video in
NTSC, PAL, SECAM
Video capture resolution
768 x 576 pixels
Connectivity
Interface type
PCI, S-video, composite video
System requirements
Minimum hard disk space
1 GB
Minimum RAM
64 MB
Minimum processor
Pentium II - 400 MHz
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version