Start
> TV tuners
> Pinnacle 202262196
|
 |
PCTV 100e, NL |
|
Brand: Pinnacle
Product code: 202262196
EAN/UPC code: 0613570216544
|
Category: TV tuners
|
|
|
|
|
Release date: 26 Aug 2005
Info modified on: 01 2008 19:20:20
PCTV 100e - External Analogue TV Tuner with MediaCenter Software
|
|
|
|
Watch and record television Pinnacle PCTV 100e combines a high quality TV viewing experience with advanced personal video recording features. Advanced PVR features include: web-based EPG support, one-touch or programmable TV recording. You can burn recorded programs to CD or DVD, or burn directly to DVD without recording on the hard drive. Use our Timeshifting technology to control live
...
More>>>
TV … pause the show you’re watching and resume viewing later, exactly where you left off.
Easy-to-use, all-around media management solution Pinnacle PCTV 100e also includes Pinnacle MediaManager to help you find, view, and organise the potentially thousands of music files, digital photos and videos collected on your hard drive. With this software, you can create photo slideshows complete with transitions, titles and background music. Create unlimited music playlists or import playlists you’ve already created.
Turn your PC into a Media Center PCTV 100e turns an ordinary PC or laptop into a digital entertainment system — which means that you can access all your music, photos, and movies using a remote control. It’s like having a music jukebox, DVD player, PVR and photo slideshow projector all built into your PC.
Everything you need Pinnacle PCTV 100e is a complete, premium solution for turning your PC into a TV, PVR and entertainment centre. PCTV 100e comes with software, an external TV tuner and a remote control. The product includes a software MPEG-2 encoder, which offers full quality video capture. The components were designed and tested to offer a well-tuned, compatible product combination — for an enjoyable experience.
Take it on the road with you Pinnacle PCTV 100e is small, light and ultra portable. It's ideal for taking with you for watching and recording TV shows when on vacation or travelling for business. Powered by the USB port on the PC, no extra power cable is necessary.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
|
Handheld remote control
|
|
Description of the functions of the Handheld Remote Control
|
| Remote administration |
 |
| Language version |
NL |
| Disk types supported |
Audio CD, DVD, DVD Video, SVCD, VCD, DVD+VR, DVD-VR |
| Supported image formats |
JPEG, BMP, PNG, GIF |
| Audio compression formats |
MP3, MPEG-1 layer 2 (MPA), PCM WAV, WMA |
| Signal format system |
PAL/SECAM |
| Video compression formats |
MPEG-1, MPEG-2, MPEG-1, MPEG-2, MPEG-2 (.vob files), MPEG-4 AVI, WMV9 |
| Interface type |
USB |
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
S-video USB Composite video (RCA) Stereo audio input (3.5mm) IEC connector
Audio-ingangen: Stereo audio-ingang (line-In) 3,5 mm koptelefoonaansluiting
TV-signaal: IEC-aansluiting (PAL/SECAM)
|
| Bundled software |
Studio QuickStart Pinnacle MediaCenter v.3 |
| Minimum hard disk space |
5 GB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP
|
| Minimum system requirements |
CD-ROM/DVD-ROM DirectX 9 |
| Minimum RAM |
256 MB |
| Minimum processor |
Pentium 4 2.0GHz |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
600 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
300 x 220 x 80 mm
|
| Certification |
FCC, CE, WHQL |
|
|
|
|
|
|
|
|
|
|
|