Plugging directly into the USB 2.0 port of your PC, Pinnacle PCTV Hybrid Pro Stick is the ideal solution for watching and recording analogue and digital terrestrial TV on your laptop.
Features: - Watch digital terrestrial and analogue TV (cable or antenna) on your laptop or desktop PC. - Use TimeShifting to pause live television and start again without missing a second. - Record
...
More>>>
to your hard drive in MPEG-1/-2 formats. - Direct-to-DVD recording. - Record directly in DivX format compatible with most portable media players to take your favourite TV shows with you. - Easily schedule recordings, or immediately start capturing at the touch of a button. - Stay informed with ultra-fast Teletext and integrated free EPG. - Remote control access to all your media files. - Access thousands of Internet radio stations with customisable channel lists. - Plus: Edit out commercials and create your own DVDs with menus using Pinnacle Studio QuickStart. - Mini remote control and rod antenna included.
<<<Less
Specs
Alternatives
Options
TV tuner
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Handheld remote control
Description of the functions of the Handheld Remote Control
TV tuner type
Analogue & DVB-T
Language version
NL
Channel bandwidth
6, 7, 8 MHz
Tuning range
42 - 860 MHz
Teletext
Teletext function
Video
Signal format system
PAL, SECAM
Video compression formats
MPEG-2, MPEG-1 (VCD), DivX
Colour
Colour of product
Black
Connectivity
Interface type
USB
I/O ports
An interface on a device to which you can connect another device.
Antenna input (IEC75)
Operating system/software
Bundled software
Pinnacle MediaCenter Pinnacle Studio QuickStart
System requirements
Minimum hard disk space
5 GB
Minimum processor
Pentium 4 2.0GHz
Minimum RAM
256 MB
Minimum system requirements
CD-ROM drive DirectX 9
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP Home Windows XP Professional Windows XP MCE
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
23 x 104 x 16 mm
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.