|
|
|
|
Dazzle Video Creator provides a simple, fast way to record home videos of the highest quality and lets you either transfer them straight to DVD or create polished movies before archiving to DVDs.
Dazzle Video Creator is a plug-and-play USB 1.1 or USB 2.0 device that allows you to record your videos from a camcorder, a VCR or any video equipment with analogue outputs. Dazzle Video Creator uses
...
More>>>
a hardware-encoding chip that allows for high-quality video capture of MPEG-1 and MPEG-2 files without taxing your computer’s CPU resources.
It comes with both Instant DVD Recorder software that allows you to transfer videos straight from tapes to DVD, and Pinnacle Studio QuickStart software to easily create polished movies with titles, transitions, music and more, before burning to CDs and DVDs.
Quick to Connect - Just connect your camcorder and plug into your PC's USB 1.1 or Hi-Speed USB 2.0 port… you're ready to go!
Simple to Use - Capture from virtually any video source with full-resolution DVD quality.
Easy to Archive - Record your videos directly to DVDs without copying to your hard drive, saving both time and space with Pinnacle Instant DVD Recorder software.
Fun to Share - Let your friends and family enjoy your movies on DVDs with menus and chapters.
Effortless to Edit - Trim your videos, add effects, stills, titles, and background music, even create movies automatically, then save them to DVDs with Pinnacle Studio QuickStart.
Powerful to Run - On-board MPEG-1 and MPEG-2 recording hardware creates high-quality videos without tying up your PC.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1/2.0
|
| Bundled software |
Instant DVD Recorder Studio QuickStart |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| Video compression formats |
MPEG-1, MPEG-2 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP
|
| Language version |
NL |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Composite video (RCA) S-Video (mini-DIN) Stereo audio (RCA x2) USB
|
|
| Export file formats |
VCD, S-VCD, DVD, DV, AVI, RealVideo 8, Windows Media 9, MPEG-1, MPEG-2 |
| Import file formats |
DV, AVI, MPEG-1, MPEG-2, WMF, WAV, BMP, JPG, PCT, TGA, TIF |
| Minimum RAM |
512 MB |
| Minimum hard disk space |
1024 MB |
| Minimum processor |
Pentium 1.4GHz |
| Minimum system requirements |
DirectX 9 CD/DVD-ROM |
|
|
|
|
|
|
|
|
|
|
|