IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > TV tuners > Pinnacle 8230-10004-81

PCTV Hybrid Pro Stick 320e, F

Brand: Pinnacle
Product code: 8230-10004-81
EAN/UPC code: 0613570218685
Category: TV tuners 
Release date: 26 Feb 2006
Info modified on: 01 2008 19:20:20
PCTV Hybrid Pro Stick 320e, F
8230-10004-81 Pinnacle
31k

140k
21k
8k

Plugging directly into the USB 2.0 port of your PC, Pinnacle PCTV Hybrid Pro Stick is the ideal solution for watching and recording analogue and digital terrestrial TV on your laptop.

Features:
- Watch digital terrestrial and analogue TV (cable or antenna) on your laptop or desktop PC.
- Use TimeShifting to pause live television and start again without missing a second.
- Record ... More>>>

Specs
Alternatives
Options
TV tuner
Internal
Handheld remote control
Channel bandwidth 6, 7, 8 MHz
Language version FR
Tuning range 42 - 860 MHz
Video
Signal format system PAL, SECAM
Video compression formats MPEG-2, MPEG-1 (VCD), DivX
Colour
Colour of product Black
Connectivity
Interface type USB
I/O ports Antenna input (IEC75)
Operating system/software
Bundled software Pinnacle MediaCenter
Pinnacle Studio QuickStart
System requirements
Minimum hard disk space 5 GB
System requirements
Minimum processor Pentium 4 2.0GHz
Minimum RAM 256 MB
Minimum system requirements CD-ROM drive
DirectX 9
Compatible operating systems Windows XP Home
Windows XP Professional
Windows XP MCE
Weight & dimensions
Dimensions W x D x H 23 x 104 x 16 mm
Packaging data
Package dimensions (W x D x H) 186 x 166 x 55 mm
Package weight 190 g
Certificates
Certification WHQL, CE