|
|
|
|
Dazzle Video Creator Platinum provides a simple, fast way to record home videos of the highest quality. Transfer them straight to DVDs or transform them into polished movies before archiving onto DVDs or sending them to mobile devices.
Dazzle Video Creator Platinum is a plug-andplay USB 1.1 or 2.0 device that allows you to record your videos from a camcorder, a VCR, or any video equipment
...
More>>>
with analogue outputs. Dazzle Video Creator Platinum uses a hardware encoding chip for real-time video encoding into high-quality MPEG-1, MPEG-2, MPEG-4 and DivX formats without taxing your computer’s CPU resources.
It comes with both InstantDVD Recorder software that allows you to transfer videos straight from tapes to DVDs, complete with menus, and Pinnacle Studio QuickStart software to easily create fully polished movies with titles, transitions, music and more, before burning to CDs and DVDs. You can effortlessly export your masterpieces for sharing on DVDs, Apple iPod, Sony PSP and other similar portable devices.
Quick to Connect - Just connect your camcorder and plug into your PC's USB 1.1 or Hi-Speed USB 2.0 port…you're ready to go!
Simple to Use - Capture from virtually any video source, with full-resolution DVD quality.
Easy to Archive - Record your videos directly to DVD without copying to your hard drive, saving both time and space with Pinnacle InstantDVD Recorder software.
Effortless to Edit - Trim your videos, add effects, stills, titles, and background music, even create movies automatically, and then save them to DVD, iPod, PSP, or DivX with Pinnacle Studio QuickStart.
Fun to Share - Send your movies to portable video players, such as Apple Video iPod, Sony PSP, and video phones.
Powerful to Run - On-board MPEG-1, MPEG-2, MPEG-4, and DivX recording hardware creates high-quality videos without tying up your PC.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1/2.0
|
| Bundled software |
Studio QuickStart Instant DVD Recorder |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| Language version |
FR |
| Video compression formats |
MPEG-1, MPEG-2, MPEG-4, DivX |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP
|
| Cables included |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB CVBS S-Video Audio L/R
|
| Export file formats |
Video CD (VCD), SVCD, DVD, iPod & PSP MPEG4, DV, AVI, DivX, RealVideo 8, WM9, MPEG-1, MPEG-2, MPEG-4 |
|
| Import file formats |
DV, AVI, MPEG-1, MPEG-2, DivX, MPEG-4 (AVI), WMF, WAV, BMP, JPG, PCT, TGA, TIF |
| Minimum RAM |
512 MB |
| Minimum hard disk space |
1024 MB |
| Minimum processor |
Pentium 1.4GHz |
| Minimum system requirements |
DirectX 9 CD/DVD-ROM |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
270 x 202 x 55 mm
|
| Package weight |
450 g |
|
|
|
|
|
|
|
|
|
|
|