IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > media players > Pinnacle 8230-10008-31

SoundBridge

Brand: Pinnacle
Product code: 8230-10008-31
EAN/UPC code: 613570219408, 0613570219408
Category: media players 
Release date: 17 Feb 2006
Info modified on: 19 Aug 2008 17:22:07
SoundBridge
8230-10008-31 Pinnacle
95k

264k
20k

Here’s a network music player that looks as good as it sounds. Pinnacle SoundBridge plays your PC or Mac digital music files anywhere in the house – connecting your stereo or powered speakers to your computer’s digital music library. The SoundBridge is network–ready for wired Ethernet or Wi-Fi, and supports a large variety of standard and premium audio file formats. Pinnacle SoundBridge has ... More>>>

Specs
Alternatives
Options
Connectivity
Interface Wi-Fi
Connectivity technology Wireless
I/O ports Coaxial Digital Audio Out (S/PDIF)
Optical Digital audio out (Toslink)
Analog Audio Out (3.5mm)
10/100 Ethernet (RJ-45)
Networking
Supported data transfer rates Ethernet: 10/100 Mbps
Networking features Wireless LAN, Ethernet LAN
Data transfer rate 54 Mbit/s
Video
Video compression formats
Audio
Audio compression formats MP3, WMA (incl. DRM), WAV, AAC, AIFF
Signal-to-Noise Ratio (SNR) 96 dB
Audio D/A Converter (DAC) 20-bit
Sample rates 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48 KHz
Frequency response 20 - 20000 Hz
Dynamic range 90 dB
Still image
Supported image formats
Memory
Internal memory 16 MB
System requirements
Compatible operating systems Windows XP/Me/2000/98SE
Mac OS X v10.1.5
Minimum processor Pentium 500MHz
Minimum RAM 128 MB
Compatibility PC & Mac
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.11b
Processor
Processor Blackfin 400MHz
Protocols
Supported protocols WEP, AUdioIP, DHCP, TCP, TELNET, HTTP
SlimServer™
Bonjour™ & ITunes DAAP
UPnP AV
Colour
Colour of product White/Black
Management features
Handheld remote control
6 offers, from 130.87