IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > media players > Pinnacle 8230-10008-41

Soundbridge Radio

Brand: Pinnacle
Product code: 8230-10008-41
EAN/UPC code: 613570219415, 0613570219415
Category: media players 
Soundbridge Radio
8230-10008-41 Pinnacle
1329k

47k
20k

Pinnacle SoundBridge Radio is a complete Wi-Fi Music System that brings the world of Internet radio to every room of the house in rich, clear, stereo sound. SoundBridge Radio combines all of SoundBridge's advanced digital music streaming functionality with incredible-sounding stereo speakers, subwoofer and AM/FM radio and alarm clock.

- Internet Radio – Listen to thousands of free ... More>>>

Specs
Alternatives
Options
Connectivity
Interface Wi-Fi
Connectivity technology Wireless
I/O ports Headphone jack
Networking
Supported data transfer rates 1 - 54 Mbps
Networking features Wireless LAN
Data transfer rate 54 Mbit/s
Video
Video compression formats
Audio
Audio compression formats WMA, AAC, MP3, WAV, AIFF
Audio D/A Converter (DAC) 20-bit
Sample rates 8.0, 11.025, 12.0, 16.0, 22.05, 24, 32, 44.1, 48.0, 96.0 KHz
Still image
Supported image formats
Display
Display FL
Memory
Internal memory 16 MB
Storage media
Compatible memory cards SD/MMC
System requirements
Compatible operating systems Windows 98SE/Me
Windows XP SP2
Windows 2000
Mac OS X v10.1.5 +
Minimum processor Pentium 500MHz
Minimum RAM 128 MB
Compatibility PC & Mac
Energy management
Power requirements 100 – 240V, 50/60 Hz
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.11b
Processor
Processor Blackfin 400MHz
Protocols
Supported protocols WEP, AudioIP, DHCP, TCP, TELNET, HTTP, UPnP AV
Colour
Colour of product Black
Management features
Handheld remote control
24 offers, from 190.08  

Product comments
doesnteffect
2008-05-21 15:20:23
pinnacle home musc tubes availaiblity in india

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box