|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
PCI
|
| Analogue video format |
PAL/SECAM |
| Video capture resolution |
720x576; 768x480 pixels |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| Audio compression formats |
WAV, MP3 |
| Language version |
FR |
| Video compression formats |
MPEG-2, MPEG-1, DV, MJPEG , DV, AVI MPEG-1, MPEG-2, DivX, MPEG-4, 3GP(MPEG-4), WMV |
| Supported image formats |
BMP, JPG, PCT, TGA, TIF, WMF |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Composite Video in/out S-Video in/out IEEE 1394 in/out
|
| Minimum RAM |
512 MB |
| Minimum hard disk space |
1024 MB |
| Minimum processor |
1.4 GHz |
| Minimum system requirements |
DirectX 9 DVD-ROM drive |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
380 x 200 x 130 mm
|
| Package weight |
600 g |
|