IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > musical instruments recorders > Pinnacle 8230-10013-41

M-Audio Podcast Factory

Brand: Pinnacle
Product code: 8230-10013-41
EAN/UPC code: 613570220206, 0613570220206
Category: musical instruments recorders 
Release date: 16 Nov 2006
Info modified on: 13 Aug 2008 15:21:30
M-Audio Podcast Factory
8230-10013-41 Pinnacle
28k

78k
261k
65k

Your Voice on the Internet in Minutes
Pinnacle Podcast Factory™ is an all-in-one hardware/software solution that makes it easy to record, edit and distribute professional-sounding podcasts.

Whether you're looking for an all-in-one solution to get you started or are a veteran podcaster who wants to improve production quality, Pinnacle Podcast Factory™ is for you. Personal broadcasts, ... More>>>

Specs
Alternatives
Options
Instrument
Signal-to-Noise Ratio (SNR) -97 dB
THD, total harmonic distortion 0.0049 %
Input impedance 500000 Ω
Maximum input level +3.2 dBV
Dynamic range 97 dB
Audio
Audio quality 24 bit
Frequency response 22 - 22000 Hz
Sample rates 44.1/48 KHz
Microphone
Microphone variable gain 45 dB
Microphone maximum input -2.2 dBu
Microphone Signal-to-Noise Ratio (SNR) -100 dB
Microphone dynamic range 100 dB
Microphone Total Harmonic Distortion (THD) 0.0053 %
Microphone input impedance 1000 Ω
Headphones
Headphones maximum output -2 dBV
Headphones working range 32 - 600 Ω
Headphones Signal-to-noise Ratio -102 dB
Headphones Total Harmonic Distortion 0.0395 %
Headphones sampling rates 48 KHz
Headphones dynamic range 102 dB
Technical details
Line-out maximum output +2 dBV
Line-out Signal-to-Noise Ratio (SNR) -104 %
Line-out channel-to-channel crosstalk -100 dB
Line-out dynamic range 105 dB
Line-out Total Harmonic Distortion (THD) 0.0039 %
Line-out impedance 240 Ω
Line-in Signal-to-Noise Ratio (SNR) -98 dB
Line-in dynamic range 98 dB
Line-in Total Harmonic Distortion (THD) 0.0045 %
Line-in maximum input +2.3 dBV
Line-in balanced impedance 20000 Ω
Line-in unbalanced impedance 10000 Ω
Connectivity
Interface USB 2.0
I/O ports USB
XLR input
1/4" input
RCA outputs
Headphones out 1/8"
Colour
Colour of product Black
System requirements
Minimum processor Pentium II 350MHz
Minimum RAM 128 MB
Compatible operating systems Mac OS X 10.3.5 +
Windows XP
Operating system/software
Bundled software Ableton Live Lite 4
Podifier
Editor Software
Weight & dimensions
Dimensions W x D x H 140 x 108 x 45 mm
Weight 200 g
Energy management
USB powered
Illumination/Alarms
LED indicators Power, Signal
12 offers, from 76.39