Record Guitar and Vocals on Your Computer-complete with effect! If you make music with GarageBand or other software recording programs, Fast Track USB is the easiest way to record your guitar with professional results. Just connect Fast Track USB to the USB port of your computer and you’re ready to rock. Fast Track USB has an input for instruments like guitar, bass and keyboards, plus
...
More>>>
a microphone input for recording vocals or other acoustic sounds. The included GT Player Express software gives you killer effects and virtual stomp boxes so you don’t need any other gear to sound great. GT Player Express also plays standard audio files like AAC, MP3 and WAV that let you learn and jam along with your favorite music at variable speeds. Fast Track USB is the easy and professional way to add guitar, vocals, and more to your computer music experience.
Key features: - Easy to connect and use. - Professional 24-bit/48kHz sound. - Dynamic microphone input (XLR) with gain control and signal LEDs - Simultaneous recording of instrument and microphone inputs (1/4”) - Stereo headphone output (1/8”) - Stereo output jacks (RCA) - Level control for headphones and main outputs. - USB bus-powered. - USB class compliant (OS X 10.3.5 and higher) for plug- and-play operation. - ASIO, WDM and Core Audio driver support for Windows XP and Mac. - Compatible with GarageBand and most other music software. - Direct hardware monitoring for synchronized overdubs. - Mono switch sends input signal equally to left and right channels. - Includes GT Player Express software.
<<<Less
Specs
Alternatives
Options
Instrument
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
96 dB
THD, total harmonic distortion
Total harmonic distortion is a measure of non-linear harmonic
distortion and is given in %. Non-linear harmonic distortions are
signals which were not present in the original before the signal was
converted by the headphones. These unwanted signals are caused by the
diaphragm, whose movements do not precisely move in time with the
electric signals that cause it to move. Unfortunately, this is a
feature of all electroacoustic transducers. Although it cannot be
completely eliminated, suitable steps can be taken to minimise it.
However, the user is not interested in why this distortion takes place
but in how great the level of distortion must be for it to become
perceptible. According to the findings of several research projects, a
total harmonic distortion of 1% in the frequency range of 100 to 2000
Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies
at 10%.
0.005 %
Maximum input level
+3.2 dBV
Dynamic range
96 dB
Audio
Frequency response
20 - 20000 Hz
Audio quality
24 bit
Microphone
Microphone variable gain
50 dB
Microphone maximum input
-2.2 dBu
Microphone Signal-to-Noise Ratio (SNR)
100 dB
Microphone dynamic range
100 dB
Microphone Total Harmonic Distortion (THD)
0.005 %
Headphones
Headphones maximum output
-2.5 dBV
Headphones Signal-to-noise Ratio
103 dB
Headphones Total Harmonic Distortion
0.075 %
Headphones
Headphones sampling rates
44.1/48 KHz
Technical details
Line-out maximum output
+2.0 dBV
Line-out Signal-to-Noise Ratio (SNR)
104 %
Line-out dynamic range
104 dB
Line-out Total Harmonic Distortion (THD)
0.004 %
Line-in Signal-to-Noise Ratio (SNR)
98 dB
Line-in dynamic range
98 dB
Line-in Total Harmonic Distortion (THD)
0.004 %
Line-in maximum input
+2.1 dBV
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Audio (L,R) out
1
Speaker/ headphone/ line-out jack
XLR in
I/O ports
An interface on a device to which you can connect another device.
1/4"(6mm) in
Colour
Colour of product
Silver
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version