IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > hard disk drives > PowerOn CASE-USB218-20BL

HT-18A

Brand: PowerOn
Product code: CASE-USB218-20BL
EAN/UPC code:
Category: hard disk drives 
Release date: 29 Nov 2007
Info modified on: 07 2008 09:19:57
Warranty: 24 Months
 PDF specs

Case-USB218-20-BLUE, USB Bus Powered Device, 1.8" Harddisk 20GB
CASE-USB218-20BL PowerOn
36k

If you need to protect your valuable data while on the way, this harddisc is the durable, reliable and affordable solution for you. Take your harddisc with you for use on the road and for the transfer of your data from one computer to the other. The perfect solution for users who need to store their data and have to exchange lage files such as photo’s, music and video’s.

Specs
Alternatives
Options
Disk drive
Internal
Hard disk rotational speed 4200 RPM
Hard disk drive capacity 20 GB
Disks included quantity 1 pcs
Hard disk size 1.8 "
Connectivity
USB 2.0 connectors 1
Operating system/software
Compatible operating systems Windows 98SE/ME/2000/Vista
MAC OS 9.0
System requirements
Mac compatibility
Weight & dimensions
Weight 89 g
Depth 10 mm
Height 96 mm
Width 59 mm
Energy management
USB powered
Packaging content
USB cable
Technical details
Plug and Play
14 offers, from €26.00