| Maximum resolution |
300 x 300 DPI |
| Printable area |
104 mm |
| Media types supported |
Paper, film, label |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RS232 Serial, IEEE 1284, USB 2.0
|
| Connectivity technology |
Wired |
| Power requirements |
90-264 VAC 48-62Hz |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
298 x 476 x 308 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
15000 g
|
|
| Built-in barcodes |
Australian Post, Aztec, BC412, Code 128 (A,B,C), Code 35, Code 39, Code 93, Codabar (NW7), Datamatrix, EAN13 (JAN), EAN-8 (JAN), FIM, 125, German I-2/5, IFT14, ITF14, Matrix (2 of 5) Maxicode, MSI, PDF-417, Planet, Plessey, PostBar, Postnet, ROYAL BAR, RSS14, Telepen, UCC/EAN 128, UPC A, UPC E, UPC E0, UPC E1, UPC SHIP, UPS 11 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 / XP / 2003 server
|
| Operating humidity range |
0 - 90 % |
| Operating temperature range (T-T) |
5 - 40 °C |
|