IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > projection screens > Projecta 10200068

SlimScreen 123x160 Matte White S

Brand: Projecta
Product code: 10200068
EAN/UPC code: 0000102000687
Category: projection screens 
Release date: 27 Jun 2005
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

SlimScreen 123x160 Matte White S
10200068 Projecta
10k

5k
42k

The manual projection screens are operated using a crank or spring mechanism. The manual screens are ideal for applications in rooms where an electrical connection is either not possible or undesirable. Manual screens are extremely suitable for applications in classrooms, training rooms, meeting rooms as well as at home.

SlimScreen

Projection screen with spring mechanism ... More>>>

Specs
Alternatives
Options
Projector
Aspect ratio 4:3
Viewable size, horizontal 1460 mm
Viewable size, vertical 1100 mm
Screen size HxW 123 x 160 cm
Diagonal 72 "
Nominal 183 cm
Technical details
Case L1 1718 mm
Case L2 1696 mm
Case L3 1620 mm
Format Video
Weight & dimensions
Weight 6000 g
27 offers, from 100.74