IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > telephones > QBest SKYPE01-06

Basic

Brand: QBest
Product code: SKYPE01-06
EAN/UPC code: 8717662430022
Category: telephones 
Release date: 22 Feb 2006
Info modified on: 25 Sep 2008 10:25:52
SKYPE01-06 QBest
87k

242k

Specs
Alternatives
Options
Technical details
Type IP
Phone features
Polyphonic ring
Microphone mute
IP telephone
Full duplex
Display
Display LCD
Display resolution 128 x 64 pixels
Connectivity
Interface USB 1.1
Plug and Play
Wireless connections
I/O ports Mini USB A-type
Weight & dimensions
Weight 90 g
Dimensions W x D x H 48 x 120 x 24 mm
System requirements
Compatible operating systems Windows 2000/XP
System requirements
Minimum hard disk space 20 MB
Minimum processor Pentium 400MHz
Minimum RAM 128 MB
Minimum system requirements CD-ROM
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 5-95 %
Energy management
USB powered
Power supply type 4 - 5.25V
Illumination/Alarms
LED indicators Power, Status
€10.00