|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
2400 x 600 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
|
| Print speed (colour, normal quality, A4) |
4 ppm |
| Time to first page (colour, normal) |
26 s |
| Time to first page (black, normal) |
14 s |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Samsung CHORUSm
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
300 MHz
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
32 MB
|
| Number of print cartridges |
4 pcs |
| Standard input capacity |
150 sheets |
| Standard output capacity |
100 sheets |
| Duty cycle (maximum) |
35000 pages per month |
| Custom media sizes |
(76 x 127mm) - (216 x 356mm) |
| Plain paper |
 |
| Envelopes |
 |
| Labels |
 |
| Transparencies |
 |
|
| Card stock |
 |
| Maximum print size |
A4 (210 x 297 mm) |
|
Print technology
|
|
Indicates the method used to print by this product
Laser
|
|
Standard printer languages
|
|
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is even a complete programming language.
SPL-C
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1x USB
|
|
Network ready
|
|
Indicates whether the product is network ready out of the box
|
| Mac compatibility |
 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98/Me/2000/XP/2003 Linux OS (Red Hat 8.0-9.0, Mandrake 9.2-10.1, SuSE 8.2-9.2, Fedora Core 1-3) Mac OS 10.3-10.4
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
390 x 344 x 265 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
13600 g
|
| Package weight |
17000 g |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
531 x 440 x 418 mm
|
| Standby acoustic emission |
35 dB |
| Operating acoustic emission |
48 dB |
|
|
|
|
|
|
|
|
|
|
|