Start
> LCD TVs
> Samsung LE-19R71B
|
 |
LE19R71B |
|
Brand: Samsung
Product code: LE-19R71B
EAN/UPC code: 8806349301769
|
Category: LCD TVs
|
|
|
|
|
Release date: 02 Oct 2006
Info modified on: 21 Aug 2008 21:21:39
LE19R71B, 19", LCD TV, 1440 x 900, 300 cd/m2, 500:1, 8ms, 150°/130°
|
|
|
|
|
|
| LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television! |
 |
 |
 |
|
|
Dynamic contrast ratio shows how precise the gradation from black to white is. Samsung LCD TVs offer crystal clear, vivid picture quality with its sharper blacks and whites.
Samsung LCD TV's 12.8 billion colour display brings you rich and expressive images with a stunning clarity that is at higher levels than any other TV is capable of achieving. Now you can enjoy pictures with extremely vivid
...
More>>>
colour and greater depth in all environments.
Wherever the TV is located, the True off Angle feature on Samsung LCD TV allows users to see any display clearly. With the 178° wide-viewing angle, users will see a clear picture, both horizontally and vertically, from any angle or any position in the room.
DNIe™ (Digital Natural Image engine), Samsung LCD TVs revolutionary technology, offers digital perfection in the form of crystal clear images in which even the smallest details are captured. Images appear as close to real life as they can possibly be.
The first thing that most people notice about HDTV is the crystal-clear vision on a wide screen. Samsung's HD ready TV, packed with cutting-edge technologies and rich features, guarantees razor sharp images as vivid as reality itself.
HDMI ™ allows 100% transmission of both visual and audio digital signals, ensuring perfect image and sound reproduction when connected to PC, STB, DVD, or DTV with both digital visual and audio signals.
Samsung LCD TVs offer unparalleled picture quality that can be optimized for gaming at the touch of a button. It allows for H-sharpness and a faster response time in the games. In addition, its powerful surround sound effects produce a magical environment of wonder that is filled with excitement and joy.
Exceptionally quick and sharp, with speed of up to 8 ms (milli-second), users will be able to see the remarkable difference in the response time of Samsung LCD TVs. The LCD TV ensures that each image is just as good as the real thing.
Samsung LCD TVs satisfy the highest global standards for environmental safety and health protection. It is the first LCD TV in the world to receive the Nemko RoHS certification as an eco-friendly home electronics product.
When viewing regular broadcasts with Samsung LCD TVs' hidden bar type speakers, surround sound makes you feel as if the theatre has been brought into your room.
The LCD TVs ingenious swivel stand affords consumers the ultimate flexibility in positioning the TV in their house. It allows for mobility and ergonomic comfort in your house.
Samsung LCD TVs can function as a high-resolution PC monitor and a high-end TV without any sacrifice in picture quality. Outperforming PC monitors in brightness, response time, resolution, and of course screen size, Samsung lets you easily adopt to the ever-expanding multimedia revolution.
With various PIP (Picture in Picture) modes, you can watch TV and see images from DVDs, PCs, camcorders or games, at the same time.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
Resolution of the display for the system
1440 x 900 pixels
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
19 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
PVA LCD
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
500:1
|
| Viewing angle, horizontal |
150 ° |
| Viewing angle, vertical |
130 ° |
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
|
|
Response time
|
|
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
|
| Full HD |
 |
| Picture in Picture |
 |
| Colour of product |
Black |
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Back: R/F Scart S-Video, L/R Headphone HDMI (+ DVI Audio L/R) PC D-sub (+ Mini Stereo )
|
| Teletext |
1000 pages |
| Teletext standards |
Mega TTX |
| Audio system |
A2/NiCAM |
| Timer |
Sleep, On/Off |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
45 W
|
| Power requirements |
220V/100-240V(CIS) |
| Power consumption (standby) |
2 W |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
485x369x58 mm
|
| Dimensions (W x D x H) with stand |
485x408x200 mm |
|
|
|
|
|
|
|
|
|
|
|