LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1366 x 768 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
32 "
HD-Ready
Viewing angle, vertical
178 °
Viewing angle, horizontal
178 °
Aspect ratio
16:9
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
500 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
7000:1
Full HD
Picture in Picture
Colour
Colour of product
Black
Connectivity
HDMI ports quantity
2
RF ports quantity
1
AC (power) in
Component video (YPbPr/YCbCr) in
1
Audio (L,R) out
1
RS-232 port
1
PC in (D-Sub)
Composite video in
S-Video in
Speaker/ headphone/ line-out jack
SCART ports quantity
2
Teletext
Teletext
1000 pages
Audio
Audio system
A2/NiCAM, SRS Trusurround
Speakers
2
RMS rated power
20 W
TV tuner
Auto channel search
Ergonomics
Swivel
20 °
Compatible with VESA-wall mounting system
VESA 200x200 mm
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
On Screen Display (OSD)
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
150 W
Power consumption (standby)
1 W
Weight & dimensions
Width
874 mm
Depth
81 mm
Height
Height of the product
531 mm
Weight with stand
20500 g
Dimensions (W x D x H) with stand
874 x 291 x 577 mm
Packaging data
Package weight
26200 g
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.