LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
A Perfect fusion of design & technology. The LE32A656 mixes beautiful design with cutting edge technology & features to satisfy all your viewing needs. - Picture Enhancement - DNIe Pro - Contrast - 50,000 : 1 - Sound type - SRS Trusurround - Inputs - 4xHDMI, 2xSCART, 1x Component
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1920 x 1080 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
40 "
Aspect ratio
16:9
Noise reduction
Full HD
Picture in Picture
Progressive scan
Contrast ratio (dynamic)
50000:1
Diagonal screen size (metric)
102 cm
Colour
Colour of product
Red/Black
Connectivity
HDMI ports quantity
4
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Component video (YPbPr/YCbCr) out
1
Component video (YPbPr/YCbCr) in
1
RS-232 port
1
PC in (D-Sub)
Composite video in
S-Video in
Speaker/ headphone/ line-out jack
1
SCART ports quantity
2
Digital audio optical out
Teletext
Teletext
1000 pages
Teletext function
Audio
Speakers
2
RMS rated power
10 W
Equalizer
Equalizer bands quantity
5
Built-in speakers
TV tuner
Signal format system
PAL, SECAM-B/G, D/K, I, I/I, L/L
Tuner type
Digital
Auto channel search
Security
Child lock
Cable lock slot
Kensington
Ergonomics
Swivel
-20 - 20 °
Compatible with VESA-wall mounting system
200 x 200 mm
Wall mountable
Management features
Timer
Handheld remote control
Description of the functions of the Handheld Remote Control
On Screen Display (OSD)
Energy management
Power consumption (sleep mode)
1 W
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
240 W
Power consumption (standby)
150 W
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Weight & dimensions
Weight with stand
20200 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
63.8 x 99.8 x 8.34 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
17000 g
Dimensions (W x D x H) with stand
69.9 x 99.8 x 30 mm
Packaging data
Package weight
25700 g
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.