IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > LCD TVs > Samsung LE-46A656A1FXXC

LE46A656A

Brand: Samsung
Product code: LE-46A656A1FXXC
EAN/UPC code: 8808987623852
Category: LCD TVs 
Release date: 20 Mar 2008
Info modified on: 21 Aug 2008 21:21:39
LE46A656A 46" Full HD 1080p Digital LCD TV
LE-46A656A1FXXC Samsung
11k

36k
17k
25k

A Perfect fusion of design & technology. The LE32A656 mixes beautiful design with cutting edge technology & features to satisfy all your viewing needs.
- Picture Enhancement - DNIe Pro
- Contrast - 50,000 : 1
- Sound type - SRS Trusurround
- Inputs - 4xHDMI, 2xSCART, 1x Component

Specs
Alternatives
Options
Display resolution
Display resolution 1920 x 1080 pixels
Display
Display diagonal 46 "
Aspect ratio 16:9
Noise reduction
Full HD
Picture in Picture
Progressive scan
Contrast ratio (dynamic) 50000:1
Diagonal screen size (metric) 117 cm
Colour
Colour of product Red/Black
Connectivity
HDMI ports quantity 4
USB 2.0 ports quantity 1
Component video (YPbPr/YCbCr) out 1
Component video (YPbPr/YCbCr) in 1
RS-232 port 1
PC Audio in
PC in (D-Sub)
S-Video in
Speaker/ headphone/ line-out jack 1
SCART ports quantity 2
Digital audio optical out
Teletext
Teletext 1000 pages
Teletext function
Audio
Speakers 2
RMS rated power 10 W
Equalizer
Equalizer bands quantity 5
Built-in speakers
TV tuner
Signal format system PAL, SECAM-B/G, D/K, I, I/I, L/L
Tuner type Digital
Auto channel search
Security
Child lock
Cable lock slot Kensington
Ergonomics
Swivel -20 - 20 °
Compatible with VESA-wall mounting system 200 x 200 mm
Wall mountable
Management features
Timer
Handheld remote control
On Screen Display (OSD)
Energy management
Power consumption (sleep mode) 1 W
Power consumption 240 W
Power consumption (standby) 150 W
Certificates
Plug and Play
Weight & dimensions
Weight with stand 26600 g
Dimensions W x D x H 71.4 x 113.1 x 9.45 mm
Weight 22300 g
Dimensions (W x D x H) with stand 77.5 x 113.1 x 28 mm
Packaging data
Package weight 33700 g
Package dimensions (W x D x H) 89.2 x 123.5 x 36.2 mm
Illumination/Alarms
Power LED
Stand-by LED
Technical details
Game mode
Electronic Programme Guide (EPG)
Sleep timer
On/Off timer
31 offers, from 1314.69