IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > flat panel displays > Samsung LS19HANSSB

SyncMaster 940NW

Brand: Samsung
Product code: LS19HANSSB
EAN/UPC code:
Category: flat panel displays 
Release date: 20 Jan 2007
Info modified on: 26 Sep 2008 09:22:10
LS19HANSSB Samsung
8k

11k

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 700:1
Display diagonal 19 "
Display a-si TFT/TN
Number of colours 16.2 M
Pixel pitch 0.285 mm
Horizontal scan range 30 - 81 KHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Aspect ratio 16:10
Display resolution
Display resolution 1440 x 900 pixels
Recommended resolution 1440 x 900 @ 75 Hz
Connectivity
VGA (D-Sub) ports quantity 1
Audio input
Audio output
Energy management
Power consumption (standby) 1 W
Energy management
Power consumption 42 W
Colour
Colour of product Silver/Black
Weight & dimensions
Depth 65.5 mm
Height 289 mm
Width 439 mm
Dimensions (W x D x H) with stand 439 x 200 x 360.7 mm
Weight with stand 4700 g
Packaging data
Package dimensions (W x D x H) 525 x 149 x 428 mm
Package weight 6300 g
Certificates
Plug and Play
Certification MPRII, TCO'03, Energy Star, NUTEK, ISO 13406-2
Technical details
Compatible with VESA-wall mounting system VESA 75 mm
Technical features Natural Color
MagicBright2
MagicTune
9 offers, from 149.81  

Product comments
rvattekum
2007-05-16 15:28:44
Ben op zoek naar de Samsung 920N, is er een verschil tussen de 920N en de 920NW? Dank u, Rob van Attekum

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box