IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > flat panel displays > Samsung LS19HAWCSH

SyncMaster 940BW

Brand: Samsung
Product code: LS19HAWCSH
EAN/UPC code: 8808979504732
Category: flat panel displays 
Release date: 11 Jul 2006
Info modified on: 21 Aug 2008 21:21:39
Warranty: 3/3/3 (years) Parts/Labor/Backlight
19" Analog/Digital LCD Monitor
LS19HAWCSH Samsung
65k

21k
30k
39k

Samsung's Syncmaster™ 940BW is a high quality 19” display with a slim design to give you the visibility you need without taking up precious desk space. The combination of its ultra fast 4 ms (GTG) response time and magic technologies enables perfect viewing.

Specs
Alternatives
Options
Display
Response time 4 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 500:1
Display diagonal 19 "
Display a-si TFT/TN
Number of colours 16.2 M
Pixel pitch 0.285 x 0.285 mm
Horizontal scan range 30 - 81 KHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Separate H/V sync
Composite sync
Sync-on-green (SOG)
Display resolution
Display resolution 1440 x 900 pixels
Connectivity
Audio input
Audio output
USB 2.0 ports quantity
Microphone, line-in jack
Connectivity
VGA (D-Sub) ports quantity 1
DVI-D ports quantity 1
Energy management
Power consumption 42 W
Power consumption (standby) 1 W
Colour
Colour of product Silver/Black
Weight & dimensions
Height 289 mm
Width 439 mm
Depth 65.4 mm
Dimensions (W x D x H) with stand 439 x 200 x 360.7 mm
Packaging data
Package dimensions (W x D x H) 525 x 149 x 428 mm
Package weight 5600 g
Certificates
Plug and Play
Certification TCO'03
Illumination/Alarms
Power LED
Technical details
Compatible with VESA-wall mounting system VESA 75 mm
12 offers, from 149.17  

Product comments
support
2007-01-04 09:27:10
Meer informatie over 19" pixelgaranties kunt u vinden via het volgend bestelnummer "PG19LCDTFT".
dagroen
2007-01-03 21:00:50
Hebben jullie ook een pixelgarantie? En wat houdt die precies in? Stel ik constateer in de eerste week dode pixels, kan ik 'm dan omruilen?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box