IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > flat panel displays > Samsung LS19MEWSFV

SyncMaster 931BW

Brand: Samsung
Product code: LS19MEWSFV
EAN/UPC code: 8808987031404
Category: flat panel displays 
Release date: 14 Dec 2006
Info modified on: 21 Aug 2008 21:21:39
SyncMaster 931BW
LS19MEWSFV Samsung
22k

13k

Attractive & Simple Design
Simple design with glossy and pure black appearance.

Specs
Alternatives
Options
Display
Response time 2 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 2000:1
Display diagonal 19 "
Display a-si TFT/TN
Number of colours 16.7 M
Pixel pitch 0.285 mm
Horizontal scan range 30 - 81 KHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Aspect ratio 16:10
Separate H/V sync
Composite sync
Sync-on-green (SOG)
Display resolution
Display resolution 1440 x 900 pixels
Recommended resolution 1440x900@75Hz
Connectivity
Microphone, line-in jack
VGA (D-Sub) ports quantity 1
DVI-D ports quantity 1
System requirements
Compatibility PC/Mac
Energy management
Power consumption 42 W
Power consumption (standby) 1 W
Colour
Colour of product Black
Weight & dimensions
Height 310 mm
Width 448 mm
Depth 58.5 mm
Dimensions (W x D x H) with stand 448 x 202.2 x 363.9 mm
Weight with stand 4200 g
Packaging data
Package dimensions (W x D x H) 530 x 148 x 428 mm
Package weight 6200 g
Certificates
Plug and Play
Certification TCO'03, NUTEK, ISO 13406-2
Energy Star certified
Ergonomics
Tilt angle -1 / +23 °
Technical details
Compatible with VESA-wall mounting system VESA 75 mm
48 offers, from 164.22