IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > flat panel displays > Samsung LS20BRDESQ

SyncMaster 204B

Brand: Samsung
Product code: LS20BRDESQ
EAN/UPC code: 8808979870912, 8808979983759
Category: flat panel displays 
Release date: 19 Aug 2006
Info modified on: 21 Aug 2008 21:21:39
Warranty: 3 years
 PDF specs

SyncMaster 204B
LS20BRDESQ Samsung
62k

2.9mb
3.2mb
2.9mb

Experience professional level resolution and quality that is up to the challenge of your projects. Fast response time and supreme clarity, combined with convenient rotation angle, realise the ultimate monitor for every professional.

MagicBright2 is a powerful new feature that provides the best viewing environment based on the images with six viewing modes provided, Documents, Internet, Games, ... More>>>

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 800:1
Display diagonal 20.1 "
Display TFT/TN
Number of colours 16.2 M
Pixel pitch 0.255 mm
Horizontal scan range 30 - 81 KHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Display resolution
Display resolution 1600 x 1200 pixels
Connectivity
VGA (D-Sub) ports quantity 1
DVI-D ports quantity 1
System requirements
Compatibility PC/Mac
Energy management
Power consumption 36 W
Power consumption (standby) 2 W
Colour
Colour of product Silver
Weight & dimensions
Weight 7700 g
Height 344 mm
Width 444 mm
Depth 74.5 mm
Dimensions (W x D x H) with stand 444 x 200 x 427.6 mm
Packaging data
Package dimensions (W x D x H) 424 x 235 x 551 mm
Package weight 9000 g
Certificates
Plug and Play
Certification TCO'03
Illumination/Alarms
Power LED
Ergonomics
Height adjustment
Pivot
Technical details
Compatible with VESA-wall mounting system 100x100 mm
Special features MagicBright
MagicColor
MagicTune
MagicSpeed
Cables included
51 offers, from 225.00  

Product comments
bvanderliet
2006-09-11 23:53:51
Waarom kom ik, als ik bij de Syncmaster 204B vraag om meer produkt info, terecht bij de 203B. De prijs blijft gelijk, terwijl deze veel minder (en dus eigenlijk goedkoper zou moeten zijn) en wat als ik een 204B bestel, krijg ik dan een 203B ??

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box