IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > flat panel displays > Samsung LS20HAWCSQ

SyncMaster 205BW

Brand: Samsung
Product code: LS20HAWCSQ
EAN/UPC code: 8808979504824, 0880879504824
Category: flat panel displays 
Release date: 09 May 2006
Info modified on: 21 Aug 2008 21:21:39
Warranty: 3 years
SyncMaster 205BW
LS20HAWCSQ Samsung
26k

17k
16k
11k

20" TFT widescreen display with a narrow bezel and wide capabilities for adjustment its position: pivot, tilt, height.

Specs
Alternatives
Options
Display
Response time 6 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 700:1
Display diagonal 20 "
Display a-si TFT/TN
Number of colours 16.7 M
Pixel pitch 0.258 x 0.258 mm
Horizontal scan range 30 - 81 KHz
Vertical scan range 56 - 75 Hz
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Separate H/V sync
Composite sync
Sync-on-green (SOG)
Display resolution
Display resolution 1680 x 1050 pixels
Connectivity
Audio input
Audio output
USB 2.0 ports quantity
VGA (D-Sub) ports quantity 1
DVI-D ports quantity 1
System requirements
Compatibility PC/Mac
Energy management
Power consumption 75 W
Power consumption (standby) 1 W
Colour
Colour of product Silver
Weight & dimensions
Weight 6800 g
Height 307.9 mm
Width 471.4 mm
Depth 69.5 mm
Dimensions (W x D x H) with stand 471.4 x 200 x 351.8 mm
Packaging data
Package dimensions (W x D x H) 564 x 234 x 424 mm
Package weight 8100 g
Certificates
Plug and Play
Certification TCO'03
Illumination/Alarms
Power LED
Ergonomics
Swivel
Tilt angle
Height adjustment 80 mm
Pivot
Technical details
Compatible with VESA-wall mounting system 100x100 mm
11 offers, from 173.86  

Product comments
info
2006-08-24 12:24:46
Geachte heer/mevrouw, U heeft gelijk de 205BW is slecht leverbaar. Wij kunnen ook niet aangeven wanneer deze weer op voorraad komt. Vriendelijke groet, PCone Best Price-Best Value
menno
2006-08-24 06:58:38
Hoelang is de levertijd op dit apparaat? Bestaat hij trouwens wel, niemand schijnt hem te hebben...
thijsleuverink
2006-07-04 17:54:47
Ik heb dit scherm nu een week in bezit en hij bevalt me goed. Nog bedankt voor de snelle afhandeling
Show all comments>>

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box