TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Specs
Alternatives
Options
Display
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
3000:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
20 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Number of colours
Maximum number of viewable colors.
16.7 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.258 x 0.258 mm
Viewing angle, horizontal
170 °
Viewing angle, vertical
170 °
Digital horizontal frequency
30 - 81 KHz
Digital vertical frequency
56 - 75 Hz
Sync-on-green (SOG)
Combines composite sync with the green signal in RGB. Only three signals are sent (Red, Green with Sync, Blue).
Display resolution
Display resolution
Resolution of the display for the system
1680 x 1050 pixels
Connectivity
VGA (D-Sub) ports quantity
1
Connectivity
DVI-D ports quantity
1
AC (power) in
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Colour
Colour of product
Black
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
476 x 344 x 70 mm
Depth
344 mm
Height
Height of the product
70 mm
Width
476 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4750 g
Dimensions (W x D x H) with stand
476 x 390 x 199 mm
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
549 x 411 x 132 mm
Package weight
6300 g
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"