TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Features
RTA Monitor
RTA (Response Time Accelerator)
A function that accelerates the response speed of the panel so as to provide a sharper and more natural video display.
- RTA On Activates the RTA function so that the panel operates at a higher response speed than its original speed. - RTA OFF Deactivates the RTA function so
...
More>>>
that the panel operates at its original response speed.
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
3000:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
22 "
Number of colours
Maximum number of viewable colors.
16.7 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.282 x 0.282
Horizontal scan range
30-81 KHz
Vertical scan range
56-75
Viewing angle, horizontal
160 °
Viewing angle, vertical
160 °
Aspect ratio
16:10
Separate H/V sync
Uses separate wires for horizontal and vertical synchronization.
Composite sync
Combines horizontal and vertical synchronization onto one pair of wires. When used in RGB connections, four separate signals are sent (Red, Green, Blue, Sync).
Sync-on-green (SOG)
Combines composite sync with the green signal in RGB. Only three signals are sent (Red, Green with Sync, Blue).
Display resolution
Display resolution
Resolution of the display for the system
1680 x 1050 pixels
Bandwidth
Bandwidth
0.13
Connectivity
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Energy management
Power consumption (standby)
2 W
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
55 W
Colour
Colour of product
Black
Weight & dimensions
Depth
63
Height
Height of the product
353.3 mm
Width
514.6 mm
Weight with stand
219.3 g
Depth (with stand)
219.3 mm
Height (with stand)
422.0 mm
Width (with stand)
514.6 mm
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
606.0x158.0x488.0 mm
Package weight
7400 g
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"