IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > flat panel displays > Samsung LS22MEWSFV

SyncMaster 226BW

Brand: Samsung
Product code: LS22MEWSFV
EAN/UPC code:
Category: flat panel displays 
Release date: 17 Jan 2007
Info modified on: 26 Sep 2008 09:22:10
SyncMaster 226BW, Black
LS22MEWSFV Samsung
26k

12k

This monitor features a lightning-fast 2ms (GTG) response time, which is a particularly attractive choice for gamers who seek true-to-life images and a vivid gaming experience.

With 16:10 wide aspect ratio, this model offers precision and enhanced productivity for a range of professional and entertainment applications. It is further equipped with Windows Vista Premium Certification, dual inputs ... More>>>

Specs
Alternatives
Options
Display
Response time 2 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 3000:1
Display diagonal 22 "
Display a-si TFT/TN
Number of colours 16.7 M
Pixel pitch 0.282 x 0.282
Horizontal scan range 30-81 KHz
Vertical scan range 56-75 Hz
Viewing angle, horizontal 160 °
Viewing angle, vertical 160 °
Aspect ratio 16:10
Separate H/V sync
Composite sync
Sync-on-green (SOG)
Display resolution
Display resolution 1680 x 1050 pixels
Recommended resolution 1680x1050 @60Hz
Bandwidth
Bandwidth 0.13 GHz
Connectivity
USB 2.0 ports quantity
Microphone, line-in jack
VGA (D-Sub) ports quantity 1
DVI-D ports quantity 1
Energy management
Power consumption 55 W
Power consumption (standby) 2 W
Colour
Colour of product Black
Weight & dimensions
Height 353.3 mm
Width 514.6 mm
Depth 63 mm
Dimensions (W x D x H) with stand 514.6 x 219.3 x 422 mm
Weight with stand 4900 g
Packaging data
Package dimensions (W x D x H) 606 x 158 x 488 mm
Package weight 7400 g
Certificates
Plug and Play
Certification TCO'99, NUTEK, ISO 13406-2
Energy Star certified
Ergonomics
Swivel
Tilt angle
Technical details
Compatible with VESA-wall mounting system VESA 100 mm
Special features MagicTune
MagicBright3
11 offers, from 182.18