IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Poland  More >> Country Language: English

Start > mobile phones > Samsung SGH-C260ZRA

SGH-C260

Brand: Samsung
Product code: SGH-C260ZRA
EAN/UPC code: 8808987208462
Category: mobile phones 
Release date: 16 Mar 2007
Info modified on: 19 Aug 2008 17:22:07
SGH-C260 Red
SGH-C260ZRA Samsung
34k

18k
19k

Seeking value doesn't mean resigning yourself to a ho-hum bar handset. For those looking for something better than a standard bar, the SGH-C260 provides a stylish clamshell option with a host of attractive, highly usable features. All the quality workmanship and solid design factors that one expects from Samsung, tailor-made for the entry-level, value-oriented consumer who wants some flair in their ... More>>>

Specs
Alternatives
Options
Display
Display resolution 128 x 128 pixels
Display number of colours 0.065536 M
Display CSTN
Display diagonal 1.52 "
Memory
Internal memory 0.6 MB
Flash card support
Camera
Camera included
Connectivity
WAP 1.2
Networking
Networking type GSM
Operating frequency 900/1800 MHz
Audio
FM radio
Polyphonic ring
Polyphonic rings qty 16
Colour
Colour of product Red
Weight & dimensions
Weight 74 g
Dimensions W x D x H 88.1 x 45.6 x 19.8 mm
Width 88.1 mm
Weight & dimensions
Depth 45.6 mm
Height 19.8 mm
Energy management
Talk time 7 h
Standby time 220 h
Battery performance 750 mAh
Phone features
Smartphone
Alarm clock
Calendar
Vibrating alert
To-do list
Calculator
Data transmission
Infrared data port
Bluetooth
GPRS
EDGE
10 offers, from €32.02