IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > serial switch boxes > Sandberg 502-39

Switchbox (PS2+VGA)x2 AUTO

Brand: Sandberg
Product code: 502-39
EAN/UPC code: 5705730502392
Category: serial switch boxes 
Release date: 27 Dec 2007
Info modified on: 19 Sep 2008 17:22:11
This switch box allows you to control two computers from the same keyboard, mouse and monitor set. You can switch between the two computers using a key combination. Use monitor extension cables and PS/2 switch box cables between the computer and box – on the other side of the box use only standard cables as you would with a direct connection to the computer.
502-39 Sandberg
170k

Specs
Alternatives
Options
Technical details
Packaging height 20.50 mm
Packaging width 18.00 mm
Packaging depth 3.00 mm
Technical details
Case or master carton dimensions (W x D x H) 30 mm
Package weight 183 g
Requires shelf
DKK330.45