IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > video cards > Sapphire 11122-03-20

Radeon HD 3870

Brand: Sapphire
Product code: 11122-03-20
EAN/UPC code: 840777022177, 0840777022177, 4895106226876
Category: video cards 
RADEON HD 3870 512MB DDR4
11122-03-20 Sapphire
59k

Unshackle your PC's performance from the coin in your pocket as the SAPPHIRE HD 3870 liberates your inner gamer without compromising your wallet. Hard pressed to find a comparable product on the market for the price, the SAPPHIRE HD 3870 extinguishes all doubt that the Radeon HD 3870 core is a mid-range performing product. With features such as: DirectX® 10.1 and Shader Model 4.1 support, integrated ... More>>>

Specs
Alternatives
Options
Memory
Maximum graphic adapter memory 512 MB
Graphics adapter memory type DDR4-SDRAM
Memory bus 256 bit
Memory clock speed 1125 MHz
Processor
Graphic processor Radeon HD 3870
Processor clock speed 775
Connectivity
Interface type PCI Express
DVI port 2
Video
DirectX version 10.1
Full HD
OpenGL version 2.0
Dual DVI
Video
TV-out
System requirements
Compatible operating systems Windows XP x64/XP/MCE 2005/Vista.
Minimum processor Intel Pentium 4, AMD Athlon +
Minimum RAM 1024 MB
Technical details
Mac compatibility
Maximum resolution 2560 x 1600 pixels
Weight & dimensions
Weight 0.799 g
Dimensions W x D x H 24 x 13.2 x 4
43 offers, from 89.63