IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > high capacity drives > Seagate ST625211U-RK

The USB 2.0 Pocket Hard Drive 2.5 Gb

Brand: Seagate
Product code: ST625211U-RK
EAN/UPC code:
Category: high capacity drives 
Release date: 15 Jul 2005
Info modified on: 27 Aug 2008 13:21:43
The USB 2.0 Pocket Hard Drive 2.5Gb 3600 RPM 2Mb
ST625211U-RK Seagate

Your new Pocket Hard Drive has been designed to be easy to set up and use. In fact, if you are using a modern operating system such as Macintosh OS X, Windows XP, Windows 2000, or Windows Me, you can plug it in and begin using it in just a minute or two. It's that simple.

The Seagate Pocket Hard Drive is a standard high-speed USB 2.0, bus-powered device. It provides a true "plug and play" ... More>>>

Specs
Alternatives
Options
Technical details
Interface USB 2.0
Technical details
Drive device, transfer rate 4 MB/s
Storage capacity 2.5 GB