plastic housing 65 W cooling and warming function 100% CFC free capacity 25 litres accomodates 4 standing 1,5 l bottles or a box of 11 x 0.5 l bottles plugs into AC outlet or 12 V DC socket cools to approx. 20°C below the ambient temperature heat holding function for food 2 pilot lights for cooling and warming function removable lid handle cable storage
Specs
Alternatives
Options
Technical details
Maximum operating temperature
20 °C
Capacity
25 L
Weight & dimensions
Width
300 mm
Weight & dimensions
Depth
405 mm
Height
Height of the product
430 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.