IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > kitchen/diet scales > Severin KW3667

KW 3667

Brand: Severin
Product code: KW3667
EAN/UPC code:
Category: kitchen/diet scales 
Release date: 20 Oct 2005
Info modified on: 22 Sep 2008 15:22:26
KW 3667 / LCD / 5 kg
KW3667 Severin
23k

- LCD display
- removable glass platform, easy to clean
- max. capacity up to 5 kg
- 1 g graduations
- tare function
- overload indicator light
- battery indicator light
- auto zero
- auto switch off after 1 min.
- requires 1 x 3 V battery CR 2032

Specs
Alternatives
Options
Technical details
Accuracy 1 g
Maximum weight (capacity) 5 kg
Type Electronic
Automatic shut off
Technical details
Overload indicator
Display
Display LCD
Energy management
Battery type 3 V, CR 2032
Number of batteries supported 1
5 offers, from €12.00