Call your friends, business parners or customers with one of these great telephones!
Highlights - Handsfree function - Illuminated display and keypad - Directory for 40 names and numbers - Integrated answering machine
The Gigaset A265 is perfect for making handsfree phone calls and keeping in touch. This reliable telephone is very simple and easy-to-use – and still offers you several features for added convenience.
To make the Gigaset A265
...
More>>>
more user-friendly and easier on your eyes, it features a convenient illuminated display and keypad that are even visible in low light. The handset has also been specially designed to include handsfree phoning capability – and it can display the caller’s name thanks to CLIP* functionality. You’ll have plenty of space for all your friends’ telephone numbers, too, with the Gigaset A265’s integrated phonebook for up to 40 entries. The Gigaset A265 features an integrated answering machine so you never miss a call when you’re out and about.
Features: - CLIP* function displays caller’s name - Simple operation via menu - Display of date and time
<<<Less
Specs
Alternatives
Options
Technical details
Type
DECT
Phone features
Dialer location
handset
Hands-free mode
Multi handset capability
4
Paging function
Call management
Redialing
Explicit call transfer
Calling line identification presentation (CLIP)
Speed dialing
Management features
Keypad illumination
Memory
Phonebook capacity
40 entries
Answering machine
Integrated answering machine
Display
Display number of colours
Maximum number of viewable colors.
Monochrome
Connectivity
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Wireless LAN features
Open space max range
300 m
Indoors max range
50 m
Colour
Colour of product
Black/Silver
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
51 x 29 x 144 mm
System requirements
Mac compatibility
Energy management
Battery type
Description of battery supplied with the product
A140
Talk time
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.