Call your friends, business parners or customers with one of these great telephones!
CLIP displays caller‘s name Phonebook for up to 20 entries Do you know the feeling when the phone rings, you start searching for it and when you finally find it in the room farthest away from where you were it stops ringing? Don't be desperate: Now you can stop the frantic search for the phone by simply placing up to six handsets to any room you like and never again will you miss a call!
...
More>>> Alphanumerical display Redialing of last 5 numbers Internal transfer of external calls
<<<Less
Specs
Alternatives
Options
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
alphanumeric: 12 digits, 2 extra lines with icons
Colour
Colour of product
rich black, iced blue
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
120 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
Handset 152 x 55 x 30 mm
Energy management
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
NiMH AAA
Certificates
Safety
List of regulatory standards for all countries in which this product has been certified
DECT/GAP yes Handset extension up to 6 handsets Standby time up to 170 h Talk time up to 13 h Range indoor up to 50 m Range outdoor up to 300 m