|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
6 lines
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.004096 M
|
|
Display resolution
|
|
Resolution of the display for the system
128 x 128 pixels
|
|
Backlit display
|
|
Backlit Display available
Yes
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
LAN, Analog Line (FXO)
|
|
Wireless connections
|
|
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
|
| Open space max range |
300 m |
| Indoors max range |
50 m |
| Wall mountable |
base |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
52 x 27 x 144 mm
|
| Mac compatibility |
 |
|
Battery type
|
|
Description of battery supplied with the product
AAA
|
|
Talk time
|
|
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
13 h
|
| Standby time |
110 h |
| Battery technology |
Nickel Metal Hydride |
| LED indicators |
missed calls, SMS, E-Mail, Instant Messages |
|
Alarms
|
|
Description of notifications systems and characteristics of the product
5 (16 voices)
|
|
|
|
|
|
|
|
|
|
|
|