IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark France United States Switzerland Italy Austria China Ukraine Sweden Finland India Russian Federation Venezuela Luxembourg Romania  More >> Country Language: English

Start > telephones > Siemens S30853-H367-M111

Gigaset SX353 ISDN centrale Espresso (basisstation)

Brand: Siemens
Product code: S30853-H367-M111
EAN/UPC code: 4025515263678
Category: telephones 
Gigaset SX353 ISDN centrale Espresso (basisstation)
S30853-H367-M111 Siemens
7k

- Expandable up to 8 handsets
- Bluetooth® interface
- Integrated answering machine
- SMS capable

Starting with the highlights: The Gigaset SX353isdn is probably the most complete ISDN telephone there is. Or have you heard of any other cordless extendable basestation with an integrated answering machine for up to 8 handsets that enables wireless online access and supports Bluetooth® ... More>>>

Specs
Alternatives
Options
Technical details
Type DECT
IP telephone
Networking features point to multipoint
Display
Display graphic: 4 lines
Connectivity
Wireless connections
Wireless LAN features
Open space max range 300 m
Indoors max range 50 m
Colour
Colour of product Espresso
Weight & dimensions
Weight 706 g
Weight & dimensions
Dimensions W x D x H 245 x 82 x 210 mm
System requirements
Mac compatibility
Certificates
Safety Administration of telephone numbers yes, for up to 10
22 offers, from €174.56  

Product comments
lysbeth.tetman
2007-02-13 19:39:46
Sinds kort heb ik een siemens x353 + ISDN. Hij doet het goed, maar soms blijft de lijn na lang niet gebruik , bijv maandag ochtend dood!. Dan kunnen we geen verbinding met de buitenwereld krijgen. Na enige tijd doet hij het dan weer. Herkent iemand dit probleem?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box