If your PC is equipped with the new USB 2.0 standard, you will need a USB 2.0 Hub as well to connect the fast USB 2.0 equipment. The Sitecom USB 2.0 Hub guarantees a speed of 480 Mbps and ensures reliable transfer of data.
- multilingual manual, inc. English - suitable for Windows 98/ME/2000/XP - complete with connection cable and 110/220 V AC adapter - 480 Mbps transfer speed - 4 USB 2.0 ports
Specs
Alternatives
Options
Data transmission
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
480 Mbit/s
System requirements
Minimum system requirements
USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98/ME/2000/XP
Mac compatibility
System requirements
Compatibility
USB 2.0 / 1.1 /1.0
Connectivity
Ports quantity
4
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0/1.1/1.0
I/O ports
An interface on a device to which you can connect another device.