|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
3 Mbit/s
|
| Connectivity technology |
Wireless |
| Interface type |
USB |
| Frequency band |
2.4 - 2.4835 GHz |
| Networking features |
GAP, SPP, OPP, FTP, DUN, FAX, SYNC, PAN, BIP, HSP, HCRP, A2DP, HID |
| Maximum operating distance |
10 m |
| Security features |
Encrypted link Authentication |
| LED indicators |
Green |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| Power requirements |
8.5 - 14mA/5V |
|
Height
|
|
Height of the product
7.2 mm
|
|
| Width |
45.3 mm |
| Depth |
16.6 mm |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows ME/2000/XP Mac OS 10.2.8 +
|
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0 - 70 °C |
| Storage temperature range (T-T) |
-20-90 °C |
| Storage humidity |
10-90 % |
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
Bluetooth v2.0+EDR, USB 1.1/2.0
|
| Certification |
FCC, CE |
|
|
|
|
|
|
|
|
|
|
|