IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > network cards & adapters > Sitecom CN-520

Bluetooth 2.0 USB Adapter - 10m

Brand: Sitecom
Product code: CN-520
EAN/UPC code: 8716502009176
Category: network cards & adapters 
Release date: 04 Nov 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 10 years
 PDF specs

Bluetooth 2.0 USB Adapter - 10m
CN-520 Sitecom
22k

With the Bluetooth® 2.0 USB Adapter you can create a wireless connection between your notebook or PC and other Bluetooth® enabled peripherals. The new Bluetooth® 2.0 standard enables higher transfer speeds up to 3Mbps and makes new multi-tasking applications (like sharing music/-pictures and printing simultaneously) possible within a wireless range of 10 meters. The Bluetooth® 2.0 USB adapter ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 3 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
Interface Bluetooth 2.0, USB
Networking
Frequency band 2.4 - 2.4835 GHz
Maximum operating distance 10 m
Security
Security features Encrypted link
Authentication
Technical details
Technical features Typical: 8.5 - 14mA/5V
Maximum (Transmit: 35.5mA/5V,
Receive: 43.5mA/5V)
Weight & dimensions
Dimensions W x D x H 45.3 x 16.6 x 7.2 mm
System requirements
Compatible operating systems Windows 98SE/Me/2000/XP
Mac OS 10.2.8
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 70 °C
Storage temperature range (T-T) -20-90 °C
Storage humidity 10-90 %
Certificates
Compliance industry standards Bluetooth v2.0+EDR; USB v1.1
Certification FCC, CE
€14.04  

Product comments
ee_f_je3
2007-01-27 19:21:23
wat moet ik doen omte instaleren moet er een uitleg bij gezeten hebben

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box