Diskettes, also known as floppy disks or floppies, are a fairly old fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive, however, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies and floppy disks can be easily damaged by dust in the drive.
If your PC or notebook does not have a 3.5” floppy drive but you want to read or write to and from diskettes, the simple solution is this USB floppy drive. The USB floppy drive is connected to the USB port on your PC or notebook.
- Read floppy disks on your Notebook via USB. - USB 1.1 compatible. - Plug and Play.
Specs
Alternatives
Options
Disk drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
0.72/1.2/1.44 MB
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/ME/2000/XP
Weight & dimensions
Size
3.5 "
Weight & dimensions
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.