IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > print servers > Sitecom LN-306

Network Printer Server USB

Brand: Sitecom
Product code: LN-306
EAN/UPC code: 8716502005161
Category: print servers 
Release date: 06 Aug 2005
Info modified on: 25 Sep 2008 10:25:52
Warranty: 10 years
 PDF specs

Network Printer Server USB
LN-306 Sitecom
319k

This Network Printer Server makes it possible for you to add a USB printer to your network simply and quickly. This printer can then be used by any user from different computers in the network. The Network Printer Server is fitted with a network port (10/100 Mbps) so that you can connect it to any network device such as a hub, switch or a network card. Thanks to the supplied Wizard, the printer server ... More>>>

Specs
Alternatives
Options
Networking
Connectivity technology Wired
Networking features Ethernet/FastEthernet
Protocols
Data link protocol TCP/IP, IPX/SPX, NetBEUI
Data transmission
Data transfer rate 100
System requirements
Compatible operating systems Windows 95/98/ME/NT/2000/XP
Connectivity
I/O ports USB
Energy management
Power supply type 9V/500mA
Energy management
Acoustic power emissions FCC / CE / VCCI/C-Tick, Class B
Weight & dimensions
Dimensions W x D x H 86 x 59 x 25 mm
Weight 500 g
Technical details
Automatic switching
36 offers, from €27.85