IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > network cards & adapters > Sitecom LN-350

Network Storage Adapter

Brand: Sitecom
Product code: LN-350
EAN/UPC code: 8716502005963
Category: network cards & adapters 
Release date: 24 Jul 2005
Info modified on: 25 Sep 2008 10:25:52
Warranty: 10 years
 PDF specs

Network Storage Adapter
LN-350 Sitecom
606k

Using this Network Storage Adapter, it is extremely simple to share two external USB hard disks and/or flash disks with all the other PC’s in your network. The integrated ftp server also makes it possible to manage and edit data on the storage media connected via an Internet connection. Sharing an external hard disk and/or flash disk has never been so simple!

- Approach data from any PC in ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 100 Mbit/s
Connectivity
Connectivity technology Wired
Interface type USB
Interface IEEE 802.3, IEEE 802.3u, USB 2.0, USB 1.1
Ports quantity 2
USB port 2
I/O ports 1 x 10/100 RJ 45
2 x USB 2.0
1 x Power
Networking
Networking features 10/100Mbps auto-MDIX
Protocols
Data link protocol IEEE 802.3, IEEE 802.3u,
Technical details
Internal
Energy management
USB powered
Power requirements 5V DC , 2.4 Amp.
Weight & dimensions
Weight 202 g
Height 30 mm
Width 110 mm
Depth 147 mm
System requirements
Minimum system requirements 1 x CD Rom drive
Compatible operating systems Windows 98SE/2000/ME/XP
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 5 - 50 °C
Storage temperature range (T-T) -20-50 °C
Storage humidity 5-95 %
€68.04