|
|
|
|
Easy-to-use, Affordable, Secure and Clientless Remote Access
The dependency on mobile workers has increased and so has the need to provide secure remote access to network resources such as e-mail, files, intranets and applications. SonicWALL® introduces a solution to meet the needs of companies with remote workers. SonicWALL SSL-VPN security solutions, for networks of any size, are
...
More>>>
simple to deploy and even easier to use. They provide organizations with secure remote network and application access for mobile employees at a fraction of the price of most other SSL-VPN solutions. And, unlike solutions that charge a per-tunnel licensing fee, SonicWALL SSL-VPN solutions have no restrictions on the number of concurrent user tunnels, allowing organizations to scale their remote access connectivity as they grow. Remote access has never been so simple. Mobile employees only require a standard Web browser to log into a Web portal which provides access to e-mail, files, applications and internal Web sites. For even more powerful capabilities such as seamless, secure access to any resource on the corporate network including servers and complex or home-grown applications, the appliances transparently push a downloadable thin client (NetExtender) to the user’s desktop or laptop.
Seamless integration behind virtually any firewall enables organizations to leverage the existing network infrastructure without the need to purchase additional hardware.
Clientless connectivity removes the need for a pre-installed or “fat” VPN client, thus freeing administrators from the tedious and costly task of installing and updating a client on users’ PCs. Unrestricted concurrent user tunnels, unlike per-tunnel licensing, significantly reduces the costs associated with deploying a scalable secure remote access solution.
NetExtender technology provides enhanced capabilities such as access to additional resources, services and applications on the corporate network.
Granular policy configuration controls enable network administrators to create policies that “lock down” a user to specific applications/resources and prevent unauthorized access to them.
A personalized portal, provided through a customizable Web interface, displays only those resources that are available to the user based on company policy.
Enhanced layered security is enabled when deployed alongside a SonicWALL network security appliance which utilizes powerful deep packet inspection technology to scan traffic for malicious threats such as viruses, worms, Trojans and spyware.
Tokenless two-factor authentication provides enhanced protection against key loggers by combining a unique one-time password, generated by the SSL-VPN appliance and sent to a remote user’s mobile device or e-mail address, with the user’s network user name and password.
Context-sensitive help is provided throughout the Web-based administrative interface and enduser portal, increasing management flexibility and ease-of-use.
The SonicWALL SSL-VPN Series extends secure remote access beyond remote offices and corporate controlled laptops out to network environments and remote computers that are not controlled and managed by the corporate IT department. Additionally, granular access controls enable the network administrator to provide not only employees but also trusted partners and customers with remote access to specific and defined resources.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Number of users |
10 user(s) |
|
Heat dissipation
|
|
The heat expressed in British thermal units per hour; generated by the power supply
35.6 BTU/h
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
| Flash memory |
16 MB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000, 2003, XP
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
(5) 10/100 Ethernet
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
189.2 x 115.6 x 26.9 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1360 g
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
10.4 W
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
20W, 12VDC, 1.66A
|
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
5 - 40 °C |
|
| Security algorithm supported |
DES, 3DES, AES—128, 192, 256-bit, ARC4—128-bit, MD5, SHA-1 |
| Networking features |
HTTP, HTTPS, FTP, SHH, Telnet, RDP, VNC, Windows® File Sharing (Windows SMB/CIFS) |
| Authentication method |
Internal User Database, RADIUS, LDAP, Microsoft Active Directory, Windows NT Domain |
| Certification |
FCC Class A, ICES Class A, CE, C-Tick, VCCI Class A, MIC, NOM, UL, cUL, TUV/GS, CB |
|
|
|
|
|
|
|
|
|
|
|