IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > read/write CDs > Sony 10CDQ80SP

CD-R 700 MB (80 min), 10 pk

Brand: Sony
Product code: 10CDQ80SP
EAN/UPC code: 4901780883264
Category: read/write CDs 
Release date: 29 Oct 2005
Info modified on: 22 Sep 2008 15:33:51
10CDQ80SP - 10 CD-Rs 700 MB (80 min), in a little spindle box
10CDQ80SP Sony
15k

-High-quality media
-Provides up to 700 MB capacity on each single disc.
-Very reliable
-Compatible with latest recording speeds

Specs
Alternatives
Options
Technical details
Native capacity 700 MB
Quantity 10
Recording time 80 min
Material Polycarbonate
Disk thickness 1.2 mm
Technical details
Optical disk diameter 120 mm
Environmental conditions
Storage humidity 5-95 %
Operating humidity range 5-95 %
Storage temperature range (T-T) -5-55 °C
Operating temperature range (T-T) -5 - 55 °C
35 offers, from 2.34